NIC Components Corp. Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F2002TRF

Description
RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4155
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4155
RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9505
Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9505
RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 20K, 1%, 1W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4155
Product Name Res, 20K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details