NIC Components Corp. Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F16R2TRF

Description
RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9453
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9453
RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4126
Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4126
RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 16R2, 1%, 1W, 2512, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9453
Product Name Res, 16R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details