NIC Components Corp. Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J751TRF

Description
RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9323
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9323
RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3550
Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3550
RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 750R, 5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9323
Product Name Res, 750R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details