NIC Components Corp. Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J750TRF

Description
RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9321
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9321
RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0923
Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0923
RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 5%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9321
Product Name Res, 75R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details