NIC Components Corp. Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J680TRF

Description
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9313
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9313
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0918
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0918
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9313
Product Name Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details