NIC Components Corp. Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J561TRF

Description
RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0908
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0908
RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9297
Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9297
RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 5%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0908
Product Name Res, 560R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details