NIC Components Corp. Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J514TRF

Description
RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3541
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3541
RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9294
Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9294
RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510K, 5%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3541
Product Name Res, 510K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details