NIC Components Corp. Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J513TRF

Description
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9292
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9292
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3540
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3540
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9292
Product Name Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers