NIC Components Corp. Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J512TRF

Description
RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0905
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0905
RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9291
Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9291
RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0905
Product Name Res, 5K1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details