NIC Components Corp. Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J474TRF

Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0897
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0897
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9279
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9279
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0897
Product Name Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details