NIC Components Corp. Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J474TR10F

Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9280
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9280
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0898
Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0898
RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9280
Product Name Res, 470K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details