NIC Components Corp. Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J471TR10F

Description
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9273
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9273
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3533
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3533
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9273
Product Name Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers