NIC Components Corp. Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J470TR10F

Description
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9271
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9271
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3532
Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3532
RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9271
Product Name Res, 47R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details