The Res, 33K, 5%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 33 kΩ with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.1W (100mW), and it can handle a maximum working voltage of 50V. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The 0603 package size is widely used in surface mount technology, making it compatible with standard PCB designs. The resistor's construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is suitable for both flow and reflow soldering processes.
RES, 33K, 5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 33K, 5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH9246 |
| Product Name | Res, 33K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 33000 ohms |