NIC Components Corp. Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J272TRF

Description
RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0867
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0867
RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9223
Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9223
RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K7, 5%, 0.1W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0867
Product Name Res, 2K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details