NIC Components Corp. Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J220TRF

Description
RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3498
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3498
RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9203
Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9203
RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 5%, 0.1W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3498
Product Name Res, 22R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers