NIC Components Corp. Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J205TRF

Description
RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Description
RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9201
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9201
RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3497
Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3497
RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2M, 5%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9201
Product Name Res, 2M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details