NIC Components Corp. Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J204TRF

Description
RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9200
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9200
RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0858
Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0858
RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 5%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9200
Product Name Res, 200K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details