NIC Components Corp. Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J202TRF

Description
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0856
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0856
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9197
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9197
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0856
Product Name Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details