NIC Components Corp. Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J202TR10F

Description
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3496
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3496
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9198
Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9198
RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.1W, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3496
Product Name Res, 2K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers