NIC Components Corp. Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J1R0TRF

Description
RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9122
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9122
RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0819
Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0819
RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1R, 5%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9122
Product Name Res, 1R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details