NIC Components Corp. Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J184TRF

Description
RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0851
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0851
RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9189
Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9189
RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180K, 5%, 0.1W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0851
Product Name Res, 180K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details