The NRC06 resistor is a thick film chip resistor with a resistance value of 1.5 kΩ and a tolerance of ±5%. It has a power rating of 0.1 W and is housed in a 0603 case size, which measures 1.6 mm x 0.8 mm. The maximum working voltage for this resistor is 50 V, while the overload voltage is rated at 100 V. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of applications. This resistor is RoHS compliant and is designed for both flow solder and reflow soldering processes. The NRC series is AEC-Q200 qualified, ensuring reliability in automotive applications.
RES, 1K5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 1K5, 5%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH9171 |
| Product Name | Res, 1K5, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 1500 ohms |