NIC Components Corp. Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J151TRF

Description
RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9169
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9169
RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0841
Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0841
RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 5%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9169
Product Name Res, 150R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details