NIC Components Corp. Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J150TRF

Description
RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9168
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9168
RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3482
Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3482
RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 5%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9168
Product Name Res, 15R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details