NIC Components Corp. Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J131TRF

Description
RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0839
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0839
RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9163
Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9163
RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0839
Product Name Res, 130R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers