NIC Components Corp. Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J124TRF

Description
RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9159
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9159
RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3477
Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3477
RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120K, 5%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9159
Product Name Res, 120K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers