NIC Components Corp. Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J123TRF

Description
RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9158
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9158
RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0836
Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0836
RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9158
Product Name Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details