NIC Components Corp. Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F9312TRF

Description
RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9106
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9106
RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3450
Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3450
RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 93K1, 1%, 0.1W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9106
Product Name Res, 93K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details