NIC Components Corp. Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F9310TRF

Description
RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3448
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3448
RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9104
Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9104
RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 931R, 1%, 0.1W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3448
Product Name Res, 931R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details