The Res, 84K5, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 84.5 kΩ and a tolerance of ±1%. It has a power rating of 100 mW and a maximum voltage rating of 50V. The component is packaged in a 0603 case size, which measures 1.6 mm x 0.8 mm. This resistor is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable performance in compact electronic designs.
RES, 84K5, 1%, 0.1W, 0603, THICK FILM; Resistance:84.5kohm;
RES, 84K5, 1%, 0.1W, 0603, THICK FILM; Resistance:84.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH9070 |
| Product Name | Res, 84K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 84500 ohms |