NIC Components Corp. Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8451TRF

Description
RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9069
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9069
RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3433
Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3433
RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 1%, 0.1W, 0603, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9069
Product Name Res, 8K45, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers