NIC Components Corp. Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8252TRF

Description
RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3430
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3430
RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9063
Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9063
RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82K5, 1%, 0.1W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3430
Product Name Res, 82K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details