NIC Components Corp. Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8251TRF

Description
RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9062
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9062
RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0790
Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0790
RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 1%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9062
Product Name Res, 8K25, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details