NIC Components Corp. Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8204TRF

Description
RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9059
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9059
RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0787
Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0787
RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8M2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9059
Product Name Res, 8M2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details