NIC Components Corp. Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8202TRF

Description
RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9057
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9057
RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3428
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3428
RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9057
Product Name Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers