NIC Components Corp. Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F7872TRF

Description
RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0776
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0776
RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9037
Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9037
RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 78K7, 1%, 0.1W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0776
Product Name Res, 78K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details