NIC Components Corp. Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F7870TRF

Description
RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 787R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 787 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, making it appropriate for low-power applications, and it has a maximum voltage rating of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 0603 package size allows for compact designs, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res, 787R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 787 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, making it appropriate for low-power applications, and it has a maximum voltage rating of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 0603 package size allows for compact designs, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0774
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0774
RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9035
Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9035
RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 787R, 1%, 0.1W, 0603, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0774
Product Name Res, 787R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details