NIC Components Corp. Chip Resistor - Surface Mount - NRC06F7502TRF NRC06F7502TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082679-NRC06F7502TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Number of Terminations: 2 Resistance: 75 kΩ Power Rating: 100 mW Working Voltage: 50 V Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0775KL; RK73H1JTTD7502F; CRCW060375K0FKEA; AC0603FR-0775KL; RC0603FR-1375KL; CRG0603F68K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082679-NRC06F7502TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Number of Terminations: 2 Resistance: 75 kΩ Power Rating: 100 mW Working Voltage: 50 V Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0775KL; RK73H1JTTD7502F; CRCW060375K0FKEA; AC0603FR-0775KL; RC0603FR-1375KL; CRG0603F68K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC06F7502TRF - 1082679-NRC06F7502TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06F7502TRF
1082679-NRC06F7502TRF
Chip Resistor - Surface Mount - NRC06F7502TRF 1082679-NRC06F7502TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082679-NRC06F7502TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Number of Terminations: 2 Resistance: 75 kΩ Power Rating: 100 mW Working Voltage: 50 V Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0775KL; RK73H1JTTD7502F; CRCW060375K0FKEA; AC0603FR-0775KL; RC0603FR-1375KL; CRG0603F68K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082679-NRC06F7502TRF
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 kΩ
Power Rating: 100 mW
Working Voltage: 50 V
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): RC0603FR-0775KL; RK73H1JTTD7502F; CRCW060375K0FKEA; AC0603FR-0775KL; RC0603FR-1375KL; CRG0603F68K;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V

Buy Now
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9024
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9024
RES, 75K, 1%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0768
Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0768
RES, 75K, 1%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082679-NRC06F7502TRF 08AH9024
Product Name Chip Resistor - Surface Mount - NRC06F7502TRF Res, 75K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details