NIC Components Corp. Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F7500TRF

Description
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0767
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0767
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9021
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9021
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0767
Product Name Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details