NIC Components Corp. Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F7151TRF

Description
RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0760
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0760
RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9007
Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9007
RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K15, 1%, 0.1W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0760
Product Name Res, 7K15, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details