NIC Components Corp. Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F68R1TRF

Description
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8978
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8978
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0744
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0744
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8978
Product Name Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details