NIC Components Corp. Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6812TRF

Description
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0749
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0749
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8987
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8987
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0749
Product Name Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details