NIC Components Corp. Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6810TRF

Description
RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8984
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8984
RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0747
Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0747
RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 681R, 1%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8984
Product Name Res, 681R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers