NIC Components Corp. Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6654TRF

Description
RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3393
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3393
RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8976
Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8976
RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6M65, 1%, 0.1W, 0603, THICK FILM; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3393
Product Name Res, 6M65, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.65E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details