The Res, 6K49, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 6.49 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 100 mW, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is packaged in a 0603 case size, which is a standard footprint for surface mount technology, making it compatible with a wide range of PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The thick film technology used in its construction provides durability and stability, making it a suitable choice for engineers looking for dependable resistive components in their projects.
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm;
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH3389 |
| Product Name | Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 6490 ohms |