NIC Components Corp. Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6192TRF

Description
RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8947
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8947
RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0728
Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0728
RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 61K9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8947
Product Name Res, 61K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details