NIC Components Corp. Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6041TRF

Description
RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8938
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8938
RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0723
Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0723
RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 1%, 0.1W, 0603, THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8938
Product Name Res, 6K04, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details