NIC Components Corp. Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F5602TRF

Description
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0704
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0704
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8902
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8902
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0704
Product Name Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details