The NRC06 series thick film chip resistor, specifically part number 08AH0682, features a resistance value of 510 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W (100 mW) and is housed in a 0603 case size, which measures 1.6 mm x 0.8 mm. The maximum working voltage for this resistor is 50 V, and it is suitable for applications requiring a robust and reliable component. The resistor is RoHS compliant, ensuring it meets environmental standards. Additionally, it is designed for compatibility with both flow and reflow soldering processes, making it versatile for various manufacturing methods. The NRC series is AEC-Q200 qualified (except for the 01005 case size), indicating its suitability for automotive applications.
RES, 510K, 1%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 510K, 1%, 0.1W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH8866 |
| Product Name | Res, 510K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 510000 ohms |